Leitz logo

Leitz 80180000 paper shredder Micro-cut shredding 22.3 cm Gray, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39251
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Leitz 80180000 paper shredder Micro-cut shredding 22.3 cm Gray, White:

Leitz 80180000, Micro-cut shredding, 22.3 cm, 2 x 15 mm, 110 L, Touch, 4 wheel(s)

Long summary description Leitz 80180000 paper shredder Micro-cut shredding 22.3 cm Gray, White:

Leitz 80180000. Shredding type: Micro-cut shredding, Working width: 22.3 cm, Shredding size: 2 x 15 mm. Width: 675 mm, Depth: 750 mm, Height: 1130 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.