Leitz 52161054, Storage box, Green, White, Rectangular, ABS synthetics, Monochromatic, White
Leitz 52161054. Product type: Storage box, Product color: Green, White, Shape: Rectangular. Volume: 18 L, Width: 385 mm, Depth: 318 mm