Leisure logo

Leisure CS100F520X cooker Freestanding cooker Electric/Gas Gas Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88369
Info modified on:
17 Mar 2025, 06:41:59
Short summary description Leisure CS100F520X cooker Freestanding cooker Electric/Gas Gas Stainless steel:

Leisure CS100F520X, Freestanding cooker, Stainless steel, Rotary, Metal, Front, Metal

Long summary description Leisure CS100F520X cooker Freestanding cooker Electric/Gas Gas Stainless steel:

Leisure CS100F520X. Product type: Freestanding cooker, Product color: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 5 zone(s), Number of gas cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric/Gas, Oven net capacity: 63 L. Oven 2 size: Small, Oven 2 power source: Electric/Gas, Oven 2 position: Top left. Oven 3 size: Small, Oven 3 power source: Electric/Gas, Oven 3 position: Top right

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.