KYOCERA PF-5120, Paper tray, Kyocera, TASKalfa 306ci, 500 sheets, 60 - 220 g/m², Black
KYOCERA PF-5120. Type: Paper tray, Brand compatibility: Kyocera, Compatibility: TASKalfa 306ci. Media types supported: A6, A5, A4. Width: 550 mm, Depth: 507 mm, Height: 157 mm