KYOCERA logo

KYOCERA TASKalfa 3212i Laser A3 1200 x 1200 DPI 32 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134988
Info modified on:
05 Aug 2024, 16:15:44
Short summary description KYOCERA TASKalfa 3212i Laser A3 1200 x 1200 DPI 32 ppm:

KYOCERA TASKalfa 3212i, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black

Long summary description KYOCERA TASKalfa 3212i Laser A3 1200 x 1200 DPI 32 ppm:

KYOCERA TASKalfa 3212i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.