KYOCERA logo

KYOCERA ECOSYS M2640idw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9132
Info modified on:
13 Jun 2024, 03:05:28
Short summary description KYOCERA ECOSYS M2640idw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

KYOCERA ECOSYS M2640idw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description KYOCERA ECOSYS M2640idw Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:

KYOCERA ECOSYS M2640idw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.