KYOCERA logo

KYOCERA FS -3540MFP Laser A4 1800 x 600 DPI 40 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26606
Info modified on:
26 Jun 2024, 10:11:33
Short summary description KYOCERA FS -3540MFP Laser A4 1800 x 600 DPI 40 ppm:

KYOCERA FS -3540MFP, Laser, Mono printing, 1800 x 600 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA FS -3540MFP Laser A4 1800 x 600 DPI 40 ppm:

KYOCERA FS -3540MFP. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.