Kurio logo

Kurio Tab Connect Studio 100 16 GB Wi-Fi Blue

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32558
Info modified on:
20 Dec 2024, 02:26:46
Short summary description Kurio Tab Connect Studio 100 16 GB Wi-Fi Blue:

Kurio Tab Connect Studio 100, 16 GB, MicroSD (TransFlash), 128 GB, 17.8 cm (7"), 1024 x 600 pixels, Multi-touch

Long summary description Kurio Tab Connect Studio 100 16 GB Wi-Fi Blue:

Kurio Tab Connect Studio 100. Internal storage capacity: 16 GB, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 128 GB. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels, Touch technology: Multi-touch. Rear camera resolution (numeric): 2 MP, Front camera resolution (numeric): 0.3 MP. Headphone connectivity: 3.5 mm. Google applications: Google Play

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.