KitchenAid logo

KitchenAid KOMS 6910/I oven 79 L Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73805
Info modified on:
29 Nov 2024, 15:42:35
Short summary description KitchenAid KOMS 6910/I oven 79 L Stainless steel:

KitchenAid KOMS 6910/I, 79 L, 79 L, Stainless steel, Rotary, Touch, Front, Down

Long summary description KitchenAid KOMS 6910/I oven 79 L Stainless steel:

KitchenAid KOMS 6910/I. Total oven(s) interior capacity: 79 L, Oven net capacity: 79 L. Product color: Stainless steel, Control type: Rotary, Touch, Control position: Front. Energy efficiency class (old): A. Installation compartment width: 86 cm, Installation compartment depth: 55 cm, Installation compartment height: 47.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.