KitchenAid logo

KitchenAid 5KFP0719EAC food processor 250 W 1.7 L Cream, Stainless steel

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62
Info modified on:
25 Apr 2025, 23:21:03
Short summary description KitchenAid 5KFP0719EAC food processor 250 W 1.7 L Cream, Stainless steel:

KitchenAid 5KFP0719EAC, 1.7 L, Cream, Stainless steel, 750 RPM, 1500 RPM, Knead, Grind, Mixing, Chop, Puree, 0.9 m

Long summary description KitchenAid 5KFP0719EAC food processor 250 W 1.7 L Cream, Stainless steel:

KitchenAid 5KFP0719EAC. Bowl capacity: 1.7 L, Product color: Cream, Stainless steel, Rotational speed (min): 750 RPM. Bowl material: Plastic, Housing material: Plastic, Blade material: Stainless steel. Power: 250 W, AC input voltage: 220-240 V, AC input frequency: 50/60 Hz. Width: 195 mm, Depth: 195 mm, Height: 390 mm. Package width: 246 mm, Package depth: 315 mm, Package height: 409 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.