KitchenAid logo

KitchenAid 5KSM150PSECZ mixer Stand mixer 300 W Gold

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32057
Info modified on:
18 Apr 2024, 15:04:26
Short summary description KitchenAid 5KSM150PSECZ mixer Stand mixer 300 W Gold:

KitchenAid 5KSM150PSECZ, Stand mixer, Gold, 4.8 L, 220 RPM, Stainless steel, 300 W

Long summary description KitchenAid 5KSM150PSECZ mixer Stand mixer 300 W Gold:

KitchenAid 5KSM150PSECZ. Type: Stand mixer, Product color: Gold, Bowl capacity: 4.8 L. Bowl material: Stainless steel. Power: 300 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 221 mm, Depth: 358 mm, Height: 353 mm. Package width: 289 mm, Package depth: 413 mm, Package height: 362 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.