KitchenAid 5KCF0103, Silver, Beat, Chop, Knead, Puree, 1 m, LCD, Metal, Plastic, 1500 W
KitchenAid 5KCF0103. Product color: Silver, Mixer functions: Beat, Chop, Knead, Puree, Cord length: 1 m. Display type: LCD. Housing material: Metal, Plastic. Power: 1500 W, AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz. Width: 314 mm, Depth: 342 mm, Height: 411 mm