Kingston Technology ValueRAM KVR26S19S6/8, 8 GB, 1 x 8 GB, DDR4, 260-pin SO-DIMM
Kingston Technology ValueRAM KVR26S19S6/8. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory form factor: 260-pin SO-DIMM, CAS latency: 19