Kingston Technology logo

Kingston Technology DataTraveler Elite G2, 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121020
Info modified on:
14 Mar 2024, 19:08:56
End of life date:
08 Feb 2024
Short summary description Kingston Technology DataTraveler Elite G2, 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Kingston Technology DataTraveler Elite G2, 32GB, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Cap, Black

Long summary description Kingston Technology DataTraveler Elite G2, 32GB USB flash drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Kingston Technology DataTraveler Elite G2, 32GB. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Cap, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.