KeySonic logo

KeySonic KSKM-8200M-RF keyboard Mouse included Office RF Wireless QWERTZ German Beige, Brown, Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14877
Info modified on:
15 Mar 2024, 12:32:15
Short summary description KeySonic KSKM-8200M-RF keyboard Mouse included Office RF Wireless QWERTZ German Beige, Brown, Pink:

KeySonic KSKM-8200M-RF, Wireless, RF Wireless, Membrane, QWERTZ, Beige, Brown, Pink, Mouse included

Long summary description KeySonic KSKM-8200M-RF keyboard Mouse included Office RF Wireless QWERTZ German Beige, Brown, Pink:

KeySonic KSKM-8200M-RF. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTZ, Keyboard number of keys: 104, Recommended usage: Office. Product color: Beige, Brown, Pink. Mouse included

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.