KeySonic ACK-5600 ALU+, Full-size (100%), Wired, USB, Black
KeySonic ACK-5600 ALU+. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 104. Wrist rest. Cable length: 1.75 m. Product color: Black