Jumbo logo

Constructo HMS Victory Sailing ship model Assembly kit 1:94

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116224
Info modified on:
26 Nov 2024, 12:52:50
Short summary description Constructo HMS Victory Sailing ship model Assembly kit 1:94:

Constructo HMS Victory, Sailing ship model, Assembly kit, 1:94, HMS Victory, Metal, Wood, 12 yr(s)

Long summary description Constructo HMS Victory Sailing ship model Assembly kit 1:94:

Constructo HMS Victory. Product type: Sailing ship model, Construction type: Assembly kit, Scale: 1:94. EU TSD warning: Not for children under 36 months. Length: 1110 mm, Depth: 400 mm, Height: 800 mm. Package width: 770 mm, Package depth: 10 mm, Package height: 460 mm. Country of origin: Spain, Pallet weight: 200.9 kg, Package volume: 35420 cm³

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.