itek logo

itek REBEL 800M power supply unit 800 W 20+4 pin ATX ATX Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42767
Info modified on:
05 Apr 2024, 11:54:20
Short summary description itek REBEL 800M power supply unit 800 W 20+4 pin ATX ATX Black, Red:

itek REBEL 800M, 800 W, 220 - 240 V, Active, 20+4 pin ATX, Semi-Modular, PC

Long summary description itek REBEL 800M power supply unit 800 W 20+4 pin ATX ATX Black, Red:

itek REBEL 800M. Total power: 800 W, AC input voltage: 220 - 240 V, Power Factor Correction (PFC) type: Active. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product color: Black, Red, Cooling type: Active, Fan diameter: 12 cm. Package type: Box

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.