ISY logo

ISY IAC 1200 power adapter/inverter Universal 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84984
Info modified on:
07 Mar 2019, 11:34:06
Short summary description ISY IAC 1200 power adapter/inverter Universal 65 W Black:

ISY IAC 1200, Laptop, Universal, 65 W, 20 V, Over voltage, Short circuit, Under voltage, Black

Long summary description ISY IAC 1200 power adapter/inverter Universal 65 W Black:

ISY IAC 1200. Purpose: Laptop, Power supply type: Universal, Output power: 65 W. Product color: Black. Cable length: 1.5 m. Cables included: AC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.