Interline logo

Interline Aruba Framed pool Round 25000 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59366
Info modified on:
14 Mar 2024, 19:41:15
End of life date:
30 Sept 2022
Short summary description Interline Aruba Framed pool Round 25000 L White:

Interline Aruba, 25000 L, Framed pool, White

Long summary description Interline Aruba Framed pool Round 25000 L White:

Interline Aruba. Pool type: Framed pool, Shape: Round, Capacity: 25000 L. Height: 1220 mm, Inner diameter: 5.5 m, Diameter: 5.8 m. Package width: 800 mm, Package depth: 600 mm, Package height: 1600 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.