Intellinet 524698, Wireless, USB, WLAN, 150 Mbit/s, Gray
Intellinet 524698. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 150 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product color: Gray