Intellinet logo

Intellinet Mini Switch KVM switch Black

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14637
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Intellinet Mini Switch KVM switch Black:

Intellinet Mini Switch, 1920 x 1440 pixels, Black

Long summary description Intellinet Mini Switch KVM switch Black:

Intellinet Mini Switch. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Video bandwidth: 250 Hz, Scan interval: 3 s. Product color: Black, Cable length: 1.2 m, LED indicators: Status, Yes. Weight: 360 g. Cables included: AV, USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.