Integral INSSD256GPORT3.2ACUPX, 256 GB, USB Type-A to USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1000 MB/s, Black
Integral INSSD256GPORT3.2ACUPX. SSD capacity: 256 GB. USB connector: USB Type-A to USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1000 MB/s, Write speed: 900 MB/s. Product color: Black