Indesit logo

Indesit Maxi WIXL 105 (EX) washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102248
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit Maxi WIXL 105 (EX) washing machine Front-load 6 kg 1000 RPM White:

Indesit Maxi WIXL 105 (EX), Front-load, 6 kg, 1000 RPM, White

Long summary description Indesit Maxi WIXL 105 (EX) washing machine Front-load 6 kg 1000 RPM White:

Indesit Maxi WIXL 105 (EX). Loading type: Front-load. Drum capacity: 6 kg. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.