Indesit logo

Indesit UIAA 10 F I freezer Upright freezer Freestanding 175 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67210
Info modified on:
27 May 2024, 12:23:04
Short summary description Indesit UIAA 10 F I freezer Upright freezer Freestanding 175 L White:

Indesit UIAA 10 F I, 175 L, 11 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Indesit UIAA 10 F I freezer Upright freezer Freestanding 175 L White:

Indesit UIAA 10 F I. Freezer net capacity: 175 L, Climate class: SN-T, Freezing capacity: 11 kg/24h, Storage time during power failure: 8 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 254 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.