Indesit logo

Indesit PWE 91273 S (IT) washing machine Front-load 9 kg 1200 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76309
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit PWE 91273 S (IT) washing machine Front-load 9 kg 1200 RPM Silver, White:

Indesit PWE 91273 S (IT), Front-load, 9 kg, B, 1200 RPM, 12056 L, Silver, White

Long summary description Indesit PWE 91273 S (IT) washing machine Front-load 9 kg 1200 RPM Silver, White:

Indesit PWE 91273 S (IT). Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: B, Noise level (wash): 55 dB, Maximum spin speed: 1200 RPM. Annual water consumption washing: 12056 L. Product color: Silver, White. Width: 595 mm, Depth: 615 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.