Indesit logo

Indesit IWDE 127 (EU) washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95011
Info modified on:
06 Dec 2021, 17:31:12
Short summary description Indesit IWDE 127 (EU) washer dryer Built-in Front-load White:

Indesit IWDE 127 (EU), Front-load, Built-in, White, Left, Rotary, Stainless steel

Long summary description Indesit IWDE 127 (EU) washer dryer Built-in Front-load White:

Indesit IWDE 127 (EU). Loading type: Front-load, Appliance placement: Built-in, Product color: White. Drying capacity: 5 kg, Maximum spin speed: 1200 RPM, Spin-drying class: B. Water consumption washing per cycle: 64 L, Water consumption washing & drying per cycle: 96 L, Energy consumption washing per cycle: 1.14 kWh. Depth: 545 mm, Width: 595 mm, Height: 820 mm. Washing class: A, Annual energy consumption washing: 228 kWh, Annual water consumption washing: 12800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.