Indesit logo

Indesit IWB 6165 (EU) washing machine Front-load 6 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89452
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IWB 6165 (EU) washing machine Front-load 6 kg 1600 RPM White:

Indesit IWB 6165 (EU), Front-load, 6 kg, A, 1600 RPM, 204 kWh, 8800 L

Long summary description Indesit IWB 6165 (EU) washing machine Front-load 6 kg 1600 RPM White:

Indesit IWB 6165 (EU). Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Annual energy consumption washing: 204 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.