Indesit logo

Indesit ITWD 61253 W washing machine Top-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103752
Info modified on:
27 May 2024, 12:30:42
Short summary description Indesit ITWD 61253 W washing machine Top-load 7 kg 1200 RPM White:

Indesit ITWD 61253 W, Top-load, 7 kg, B, 76 dB, 1200 RPM, 147 kWh

Long summary description Indesit ITWD 61253 W washing machine Top-load 7 kg 1200 RPM White:

Indesit ITWD 61253 W. Loading type: Top-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 147 kWh, Annual water consumption washing: 8800 L. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.