Indesit logo

Indesit IN CB 31 AA S fridge-freezer Freestanding 255 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67164
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit IN CB 31 AA S fridge-freezer Freestanding 255 L White:

Indesit IN CB 31 AA S, 255 L, N-T, 38 dB, 2 kg/24h, Fresh zone compartment, White

Long summary description Indesit IN CB 31 AA S fridge-freezer Freestanding 255 L White:

Indesit IN CB 31 AA S. Total net capacity: 255 L. Door hinge: Left. Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 198 L, Fridge number of shelves/baskets: 3. Freezer net capacity: 57 L, Freezing capacity: 2 kg/24h. Fresh zone compartment. Annual energy consumption: 290 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.