Indesit logo

Indesit CM HPS LB1 I coffee maker Manual Capsule coffee machine

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128114
Info modified on:
17 Apr 2024, 09:48:05
Short summary description Indesit CM HPS LB1 I coffee maker Manual Capsule coffee machine:

Indesit CM HPS LB1 I, Capsule coffee machine, Coffee capsule, 1300 W, Black

Long summary description Indesit CM HPS LB1 I coffee maker Manual Capsule coffee machine:

Indesit CM HPS LB1 I. Product type: Capsule coffee machine, Coffee maker type: Manual, Coffee input type: Coffee capsule, Capacity in cups: 1 cups, Number of spouts: 1. Power: 1300 W. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.