Indesit logo

Indesit XWA 61251 W EU washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66100
Info modified on:
12 May 2025, 13:11:25
Short summary description Indesit XWA 61251 W EU washing machine Front-load 6 kg 1200 RPM White:

Indesit XWA 61251 W EU, Front-load, 6 kg, B, 1200 RPM, 8643 L, White

Long summary description Indesit XWA 61251 W EU washing machine Front-load 6 kg 1200 RPM White:

Indesit XWA 61251 W EU. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual water consumption washing: 8643 L. Product color: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.