iiyama logo

iiyama ProLite X4372UHSU-B1 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49176
Info modified on:
27 May 2024, 13:35:56
Short summary description iiyama ProLite X4372UHSU-B1 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite X4372UHSU-B1, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description iiyama ProLite X4372UHSU-B1 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:

iiyama ProLite X4372UHSU-B1. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.