iiyama logo

iiyama ProLite X2483HSU-B2 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52554
Info modified on:
14 Mar 2024, 17:04:20
Short summary description iiyama ProLite X2483HSU-B2 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2483HSU-B2, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite X2483HSU-B2 LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2483HSU-B2. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.