iiyama logo

iiyama ProLite H431S 17" White computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60407
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite H431S 17" White computer monitor 43.2 cm (17") 1280 x 1024 pixels:

iiyama ProLite H431S 17" White, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, White

Long summary description iiyama ProLite H431S 17" White computer monitor 43.2 cm (17") 1280 x 1024 pixels:

iiyama ProLite H431S 17" White. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product color: White

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.