Ignis LTE 8206 washing machine Top-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85304
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis LTE 8206 washing machine Top-load 6 kg 1000 RPM White:

Ignis LTE 8206, Top-load, 6 kg, C, 76 dB, 1000 RPM, 187 kWh

Long summary description Ignis LTE 8206 washing machine Top-load 6 kg 1000 RPM White:

Ignis LTE 8206. Loading type: Top-load. Drum capacity: 6 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 187 kWh, Annual water consumption washing: 8926 L. Product color: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.