ICY BOX IB-DK2403-C, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Silver, SD, SDHC, SDXC, 128 GB
ICY BOX IB-DK2403-C. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Silver, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 128 GB. Power source type: AC, DC, AC input voltage: 100 -240 V, AC input frequency: 50 - 60 Hz. Width: 215 mm, Depth: 90 mm, Height: 30 mm