i-tec logo

i-tec PCE2S1P interface cards/adapter Internal Parallel, RS-232

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143155
Info modified on:
14 Mar 2024, 19:16:08
Short summary description i-tec PCE2S1P interface cards/adapter Internal Parallel, RS-232:

i-tec PCE2S1P, PCIe, Parallel, RS-232, PCIe 1.0, Green, Moschip MCS9901, 256 B

Long summary description i-tec PCE2S1P interface cards/adapter Internal Parallel, RS-232:

i-tec PCE2S1P. Host interface: PCIe, Output interface: Parallel, RS-232, Expansion card standard: PCIe 1.0. Product color: Green. Chipset: Moschip MCS9901, FIFO (First In, First Out): 256 B. Width: 120 mm, Depth: 71 mm, Height: 19 mm. Package width: 195 mm, Package depth: 170 mm, Package height: 52 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.