Hypertec logo

Hypertec 49Y1559-HY (Legacy) memory module 4 GB DDR3 ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33893
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Hypertec 49Y1559-HY (Legacy) memory module 4 GB DDR3 ECC:

Hypertec 49Y1559-HY (Legacy), 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Hypertec 49Y1559-HY (Legacy) memory module 4 GB DDR3 ECC:

Hypertec 49Y1559-HY (Legacy). Component for: PC/server, Internal memory: 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.