Huawei WATCH 5, 3.51 cm (1.38"), AMOLED, Touchscreen, Wi-Fi, GPS (satellite), 58 g
Huawei WATCH 5. Display diagonal: 3.51 cm (1.38"), Display technology: AMOLED, Display resolution: 466 x 466 pixels, Touchscreen. Wi-Fi. GPS (satellite). Weight: 58 g. Band material: Titanium, Band color: Rose Gold