Huawei logo

Huawei WSIC-4GE-C network switch module Gigabit Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
756
Info modified on:
28 Aug 2023, 11:10:14
Short summary description Huawei WSIC-4GE-C network switch module Gigabit Ethernet:

Huawei WSIC-4GE-C, Gigabit Ethernet, 100,1000 Mbit/s, 21 W, 0 - 45 °C, 5 - 95%, 201 mm

Long summary description Huawei WSIC-4GE-C network switch module Gigabit Ethernet:

Huawei WSIC-4GE-C. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s. Power consumption (max): 21 W. Width: 201 mm, Depth: 223.5 mm, Height: 19.8 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.