HP logo

HP EliteBook 840 G4 Intel® Core™ i5 i5-7300U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14219
Info modified on:
25 Jan 2025, 18:15:10
End of life date:
01 Apr 2019
Short summary description HP EliteBook 840 G4 Intel® Core™ i5 i5-7300U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver:

HP EliteBook 840 G4, Intel® Core™ i5, 2.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 840 G4 Intel® Core™ i5 i5-7300U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Silver:

HP EliteBook 840 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.