HP logo

HP ProBook 650 G3 + USB-C Universal Dock w/4.5mm Adapter Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28468
Info modified on:
22 Jan 2025, 04:53:36
Short summary description HP ProBook 650 G3 + USB-C Universal Dock w/4.5mm Adapter Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP ProBook 650 G3 + USB-C Universal Dock w/4.5mm Adapter, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description HP ProBook 650 G3 + USB-C Universal Dock w/4.5mm Adapter Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP ProBook 650 G3 + USB-C Universal Dock w/4.5mm Adapter. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Pro. Product color: Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.