HP logo

HP DeskJet 2621 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15870
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
25 Oct 2020
Short summary description HP DeskJet 2621 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

HP DeskJet 2621, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Blue, White

Long summary description HP DeskJet 2621 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm Wi-Fi:

HP DeskJet 2621. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.5 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Blue, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.