HP Z440, 3.6 GHz, Intel® Xeon® E5 v4, E5-1650V4, 64 GB, 512 GB, Linux
HP Z440. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1650V4. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® K1200. Operating system installed: Linux. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 11 kg. Product color: Black