HP logo

HP Pro 3125 MT AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91225
Info modified on:
14 Mar 2024, 17:32:36
Short summary description HP Pro 3125 MT AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black:

HP Pro 3125 MT, 3 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3125 MT AMD Athlon II X2 250 2 GB 320 GB AMD Radeon HD 3000 Windows 7 Professional Mini Tower PC Black:

HP Pro 3125 MT. Processor frequency: 3 GHz, Processor family: AMD Athlon II X2, Processor model: 250. Internal memory: 2 GB, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.