HP logo

HP ProBook 4320s Notebook PC Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB 250 GB Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63053
Info modified on:
22 Jan 2025, 05:42:28
Short summary description HP ProBook 4320s Notebook PC Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB 250 GB Windows 7 Professional:

HP ProBook 4320s Notebook PC, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4320s Notebook PC Intel® Core™ i3 i3-330M 33.8 cm (13.3") 2 GB 250 GB Windows 7 Professional:

HP ProBook 4320s Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.