HP logo

HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41664
Info modified on:
01 Feb 2025, 04:49:25
Short summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G1, Intel® Core™ m5, 1.1 GHz, 30.5 cm (12"), 2560 x 1440 pixels, 4 GB, 256 GB

Long summary description HP Elite x2 1012 G1 Intel® Core™ m5 m5-6Y54 Hybrid (2-in-1) 30.5 cm (12") Touchscreen Quad HD+ 4 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP Elite x2 1012 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 30.5 cm (12"), HD type: Quad HD+, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.