HP logo

HP ProDesk 400 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86108
Info modified on:
26 Jun 2024, 06:16:01
Short summary description HP ProDesk 400 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional PC Black:

HP ProDesk 400 G3 SFF, 3.2 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G3 SFF Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional PC Black:

HP ProDesk 400 G3 SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.