HP logo

HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66009
Info modified on:
14 Mar 2024, 19:46:38
Short summary description HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black:

HP Pavilion 32, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 7 ms, Black

Long summary description HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LCD Black:

HP Pavilion 32. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.